About



Modern Class1000 clean rooms, house the equipment necessary to perform thin-film metalization, photo-lithography, dry (plasma etching, plasma ashing) and wet chemical processes at wafer or multi-chip levels. Highly filtered gas and water distribution are used to ensure process reproducibility and dependability in the production. In-house inspection capabilities include many inspection and measurement microscopes, profilometers, wafer and stack test stations, temperature cycling and burn-in chambers. Certified laboratories are used to perform qualification testing, related inspections, and failure analysis.
Complete infrastructure is in place for supporting high volume manufacturing, including cost reporting, MRP systems for part tracking, ISO 9001 approved quality systems and an integrated product team for efficient and effective program monitoring and tracking.
Irvine Sensors Corporation has unique capabilities in low power, mixed-mode IC design, electro optic design, and electronics design and test development. Irvine Sensors Corporation uses a variety of computer software packages, including AutoCAD, SolidWorks, MathCad, Mat Lab, Comsol, FEMA-Ansys, Mentor Graphics, Pads, OrCAD, Cadence, LabView, VisualStudio, Accel, Adveda, Corelis, Ultra Cad, and full mixed-mode simulation using HSPICE and LSIM.
Irvine Sensors Corporation has several laboratories for development and testing of electro optics, electronics, acoustics, and cryogenic systems. These labs are equipped with optical benches, lasers, spectrum analyzers, audio analyzers, oscilloscopes, signal generators, probe stations, and a variety of other analog and digital test equipment.
Technologies
• ALERT® — Video analytics using cognitive processing for target classification and event detection providing real-time, environment aware ALERTs, enhancing security awareness and response.
• HAL — Hyper Aware Logic(HAL) aims to provide a conscious sense of self and the environment to provide next generation machines with a new level of understanding.
• LIDAR — Eye-safe Light Detection and Ranging (LIDAR) system serving three dimensional data for autonomous navigation, situational awareness, and surveillance.
• Secure Memory — Equally important as data protection is data destruction. The SEAOS® SSD supports verifiable purge algorithms and purge assurance.
• 3D Stacking — Complete design and fabrication services to create small scale, highly integrated, systems-in-a-cube comprising heterogeneous integrated circuits and discretes.
• Sensor ASIC — Supporting Micro Electro-Mechanical (MEM) development with a programmable Universal Capacitive Readout (UCR) chip available in die and packaged form.
Supplier Directory Categories
Irvine Sensors Corporation is listed in these categories: