About



Uncompromised quality standards. Rigid schedule requirements. Critical design applications. Nothing is easy anymore. Especially the inspection of threaded product. While this dynamic environment overwhelms many traditional gaging methods, one System consistently exceeds today's demands. Thread Inspection Systems from Johnson Gage.

Proven in countless demanding manufacturing and inspection applications from automotive to medical to aerospace, Johnson Gage Thread Inspection Systems assure complete dimensional conformance of the essential thread characteristics. From simple verification of assembly to complete process control systems for Safety Critical applications, Johnson Gage provides an answer to your thread inspection requirements.

Customer satisfaction begins with the assurance that products conform to the underlying standards and specifications. Johnson Gage Thread Inspection Systems are designed to assure conformance with ASME B1, ISO, FED-STD-H28/ System 21, 22, or 23, AS8879, MIL-S-8879, MIL-S-7742, MIL-S-1222 and virtually all thread acceptance documents generated by major automotive and aerospace corporations, the Federal Government and the Military. In addition, all Johnson Gage Inspection Systems are fully traceable to the National Institute of Standards and Technology.

Since many thread inspection applications are different, all Johnson Gage Thread Inspection Systems are designed with versatility in mind. From fixed-size systems for high volume inspection to range adjustable systems for maximum versatility, standard Johnson Gage Inspection Systems are ideally suited to your application, UN, UNJ, Metric, NPT, Acme, Buttress as well as other thread profiles are easily incorporated into the basic design.

Easy solutions to unique requirements regardless of feature and size runout and concentricity inspection relative to the thread are simple extensions to the basic external and internal inspection systems. Both analog dial and digital and inch and metric indicators are available.

Johnson Gage is dedicated to providing the most comprehensive technical support in the industry. From initial evaluation of your standard and special requirements to complete on-site system installation, direct Johnson Gage personnel are dedicated to your satisfaction. Comprehensive training programs and complimentary Screw Thread Technology Seminars are conducted on an on-going basis to assure maximum utilization benefits and customer satisfaction.

Complete in-house calibration capability guarantees continuous confidence and assurance in you investment. Whether it's assistance with a complex engineering problem or something as simple as expediting a critical shipment or designing a calibration program, you can rely on Johnson Gage.

Supplier Directory Categories

Johnson Gage Company (The) is listed in these categories: