About



Our success results from the following philosophy:
Focus Exclusively on Stainless Steel — Because of this focus, we better understand the sanitary requirements of customers and regulators, and utilize the industry's most sanitary designs and manufacturing practices. As a result, our conveyors are USDA-accepted for meat and poultry plants, and are used in applications with up to Class100 pharmaceutical clean room conditions. In addition, we offer conveyors that meet even the more stringent USDA-3A dairy standards.
Full-Service — To provide customers the highest possible level of service, Kamflex's dedicated staff offers application-engineering, complete in-house design and manufacturing, equipment and controls integration, and pre-ship conveyor testing in our 40,000 square foot facility.
Custom Solutions — Using our large CAD library and proprietary design software, we incorporate custom configurations, dimensions, and components to provide solutions that more precisely meet customers' handling needs. We can offer these solutions at competitive leadtimes and prices.
The Highest Sanitary and Quality Standards — By incorporating patented design and construction features, Kamflex provides the industry's most sanitary conveyors.
This philosophy produces several valuable benefits for our customers:
• Our sanitary design and construction lowers maintenance costs, increases useful life of equipment, and reduces the risk of end-product contamination or regulatory issues.
• Our customized solutions provide more efficient product handling, resulting in increased throughput and/or lower operating, floorspace, and scrap costs.
• One-stop shopping reduces customers' engineering and project management workload.
Supplier Directory Categories
Kamflex LLC is listed in these categories: