About


Ken Forging is a family-owned fully integrated metal working company located in Northeast Ohio and a leading Domestic Manufacturer of Drop-Forged Industrial Hardware. We provide our distributors with the highest quality forged product available in the fastener marketplace. We offer a product line of industrial hardware that is proudly forged in the USA and is guaranteed to meet or exceed all of our customer's expectations.

For over 44 years Ken Forging Inc. has offered the widest selection of forged industrial hardware to the fastener and forging industries. Since its beginning Ken Forging Inc. has made a commitment to quality on all of our products. We offer 100% traceability and lot control for quality assurance purposes and we are committed to continually strive to achieve the highest quality level attainable for our products. Ken Forging Inc. promises to provide the best product available in the most timely manner. Ken Forging Inc. inventories stock items amply enough to offer same day shipping of stock items and ensuring the fastest possible delivery time for both stock and modified orders.

Today the original Ken Forging product line of carbon steel eyebolts and rod ends has been expanded to include product forged from stainless steels and alloys. Our eye bolts and threaded rod ends, in conjunction with our eye nuts and turnbuckle bodies and fittings and forged D-Rings as well as our custom forging capabilities, allow us to provide an expansive array of structural components for the forged hardware industry. Our forged product line also includes t-slot nuts, wedges, and a line of forged steel machine strap clamps which includes finger clamps, goose-neck clamps, plain clamps, u-clamps, universal adjustable clamps with saddles, and c-clamps and thumbscrews. These products allow us to provide the tooling industry with the best quality forged setup equipment available.

Ken Forging stocks industrial hardware in carbon steels (grades C1018 through C1045 including C1030 and C1035) alloy steels (4140 and F11 and F22) and stainless steels (304 and 316 series). Our product is available in many finishes including plain (self colored) hot dip or electro galvanize (zinc) and electro polished. Our threading capabilities include UNC and UNF as well as Metric and ACME. Custom plating and special heat treat processes are also available. Ken Forging offers a multitude of in-house operations allowing us to provide our distributor based customers with high-quality finished products in record turnaround times. We are a completely integrated facility which allows us to meet any and all our customer's requirements and provide a 'one-stop shopping' environment that is beneficial to everyone. At Ken Forging, Inc., the customer is first.

Supplier Directory Categories

Ken Forging, Inc. is listed in these categories: