Category: Tubing
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Kent Elastomer Products, Inc.Kent Elastomer Products has been providing solutions to tubing problems for over 45 years and is the industry leader in the manufacture of precision-engineered low durometer tubing products. Their products are used in a variety of markets including medical, sports/toys, and food/beverage. They extrude TPE, PVC, and custom compounds in an infinite variety of tubing sizes and manufacture Free-Band®, the preferred non-latex tourniquet.

Kent is the largest manufacturer of dipped natural rubber latex tubing, offering a wide variety of sizes and colors. In addition, they manufacture an array of dip molded products produced in both natural rubber and non-latex compounds.

Kent Elastomer Products, Inc.Thermoplastic Elastomer Tubing

Thermoplastic Elastomer (TPE) is a soft and flexible polymer with excellent physical properties, making it a good alternative for many latex or silicone tubing applications. FDA, NSF and USP Class VI material compounds are available for medical and food/beverage applications.

Kent Elastomer Products, Inc.Rubber Latex Tubing

Applications include medical, dental, exercise, therapy, food, and beverage. Where latex products are not recommended or are prohibited, they offer a complete line of non-latex tubing manufactured from TPE, which closely simulates natural rubber latex properties.

Kent Elastomer Products, Inc.PVC Tubing

PVC medical grade formulations range in durometers from 40 to 90 to meet a variety of medical or food grade applications. Kent PVC tubing meets FDA and U.S.P. Class VI requirements. It is non-toxic and inert, has superb clarity, and possesses good flame, tear and electrical resistance properties.

Kent Elastomer Products, Inc.Free-Band® Tourniquets

Free-Band® latex-free surgical tourniquet bands are manufactured from a proprietary blend of materials specifically chosen to provide physical properties that closely resemble those of latex without the concerns of latex sensitivity.

Kent Elastomer Products, Inc.Dip Molded Products

Kent Elastomer excels at finding solutions for difficult applications or meeting tough deadlines. By specializing in small to medium run batches of dip molded applications, they offer customers the ultimate flexibility when it comes to a wide choice in shapes, sizes, wall thicknesses, and colors of both latex and non-latex compounds.


Supplier Directory Categories

Medical Tubing
(3 Products)
Plastic Tubing
(2 Products)
Rubber Tubing
(1 Product)
Tubing
(3 Products)
Kent Elastomer Products, Inc. is also listed in these categories: