About

As evident by the many patents issued to our founder, Mr. George D. Dumbaugh, P.E., we are pledged to conserving energy by engineering our Vibratory Machines to perform Material Handling functions with the least amount of power being consumed. Thus, all have the highest degree of "Energy Efficiency" available.
Our "Induced Vertical Flow" units are uniquely designed and properly operated because they only supplement the force of gravity. Our "Induced Conveying" units use steel coil type springs to provide most of the driving force required to vibrate the Feeder, Conveyor, Screen, or the like.
Kinergy's Induced Vertical Flow Product Line includes:

• Bin Activators
• Activated Bins
• Storage Pile Dischargers
• Rail Car Unloaders
Densifying
• Vibrating Tables
• Vertical Faces
• Mold Compactors
• Fill Containers
• Rail Car Densifiers
Kinergy's Induced Conveying Product Line includes:

• Vibrating Conveyors
• Vibrating Screens
• Vibrating Spiral Elevators
• Vibrating Shakeouts
• Vibrating Fluidized Bed Coolers
• Vibrating Fluidized Bed Dryers
• Vibrating Boiler Grates
Supplier Directory Categories
Kinergy Corporation is listed in these categories: