Category: Paper and Paperboard Materials
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Lydall Performance Materials is an innovator and leader in the design and manufacture of high quality nonwoven microfiberglass for the Life Sciences market.

Lydall’s Life Sciences filtration products include the LyPore® and Solupor® families of filtration media developed to meet the requirements of life science applications including biopharmaceutical process filtration, diagnostics, analytical testing, respiratory and life protection, medical air filtration, drinking water, and high purity process filtration such as that found in food and beverage and medical applications. The LyPore family of products consists of microfiberglass filtration materials, including dual layer structures for high dirt holding capacity, and polypropylene melt blown media in a wide variety of pore sizes. Lydall’s Solupor membranes are based on ultra-high molecular weight polyethylene and incorporate a unique combination of mechanical strength, chemical inertness, and high porosity in a unique open structure. Solupor Membranes are utilized in various markets and critical applications including air and liquid filtration as well as transdermal drug delivery.

Supplier Directory Categories

Lydall Performance Materials - Life Sciences is also listed in these categories: