About

M.C. Davis is Your Source for Innovative Magnetic Component
Designs for Quality Driven High Tech Companies



The M.C. Davis Company has been providing electronic components and electronic assemblies to OEM, military and industrial customers since 1968. Our customers include companies in the following markets:

• Aerospace
• Consumer Electronics
• Instrumentation & Test Equipment
• Medical
• Military
• Telecommunications

A wide variety of transformers, inductors and precision wound air coils are produced at four plants owned by the company located in Arizona, Florida, Mexico and China. Magnetic components are manufactured to a variety of safety standards including UL, CSA and VDE. Our products include:

• Ferrite, Laminated, Powdered Iron, Toroidal Materials
• Thru-hole, SMT, Self-leaded Terminations
• Wire Sizes from #10 AWG to #52 AWG
• Power Handling up to 12KVA
• Prototype to High Volume Production

M.C. Davis Company offers several other value-added services such as:

• Specialty Potting Services-epoxies, RTV, UV Curing
• Conformal Coating Services
• Cable & Harness Assemblies

Certifications

• AS9100: 2004
• ISO 9001: 2000

Supplier Site

• Purchase Order Quality Assurance Clauses

Our design staff provides expertise and flexibility to meet your special physical and electrical requirements. Our company prides itself on providing quick turnaround on custom components at competitive prices. Our Quality System complies with ISO 9002 and AS9000. We are a Certified HUBZONE-Small Business by the U.S. Small Business Administration.

Supplier Directory Categories

M. C. Davis Company, LLC is listed in these categories: