About

Magnetic Circuit Elements (MCE) designs and manufactures miniature transformers, inductors and sine wave inverters; this includes an extensive line of standard parts, modified standards and custom parts.

Contact us and allow our engineers to help you select the optimum transformer or inductor. Furnish MCE with total performance requirements and MCE will make designs with readily available materials, manufacturable at a reasonable cost and high reliability. MCE engineers have experience in missiles, torpedoes, aircraft, ships, high-voltage wave tubes, telephone, audio, medical, and electronic test equipment.

In addition to classical flyback transformer designs, MCE has developed high reliability designs using sine wave converters and magnetic amplifiers. These have significantly fewer components, usually 12-14. In addition, no heat sinks nor fans are required. Regulation is achieved with output voltage feedback directly to a Zener diode. If a short circuit or very high load current occurs, the sine wave transistors just stop switching.

Supplier Directory Categories

Magnetic Circuit Elements, Inc. is listed in these categories: