About


Magnetic Specialties, Inc (MSI) of Telford, Pennsylvania provides custom engineering and manufacturing of power equipment. We support original equipment manufacturers (OEMs) with specialized electrical components, sub assemblies, and devices. Our custom design capabilities in power control, power electronics and power transformation are complemented by our manufacturing expertise in batch production.

TRANSFORMERS
Power ratings: less than 1 VA to 2500 KVA • Frequency: up to 100KHZ • Windings: Copper and Aluminum • Voltage class: up to 25kV • BIL Ratings: Up to 125 kV • Cooling: Self, Forced and Water • UL recognized insulation systems

REACTORS
Air Core, Iron Core • DC, Single Frequency, Multi-frequency • Windings: copper and aluminum • Voltage class: up to 25kV • BIL Ratings: Up to 125 kV • Cooling: Self, forced and water • UL recognized insulation systems

POWER SUPPLIES
Power ratings up to 3000 KVA • DC, AC • Control: Saturable Reactor, Angle-fired SCR, Zero-fired SCR • Single or Multi-zone • Cooling: Self, forced and water • UL recognized insulation systems

Supplier Directory Categories

Magnetic Specialties, Inc. is listed in these categories: