About

Superior opening solutions

Megadoor USA, Inc.Megadoor is a world-leading ASSA ABLOY brand focusing on solutions for exceptional access needs within specific industry segments such as Aviation, Shipyard, Mining and Waste and Recycling.

The Megadoor vertical lifting fabric door provides superior answers to extraordinary access challenges. Our solutions fulfill size – insulation – and rapid opening requirements, and give architects and engineers greater freedom in designing building structures.

Megadoor’s skilled and experienced engineers are ready to support you throughout the process, from site analysis and engineering specifications to installation, commissioning, service and support.

Megadoor S800

Megadoor S800
- is the door model for medium-sized openings, up to 8m width / 12m height, in industrial environments where doors are exposed to moisture, cold, heavy wind loads or dust.
Learn more about Megadoor S800


Megadoor S1000

Megadoor S1000
- is the door model for large-sized openings in industrial environments where doors are exposed to moisture, cold, heavy wind loads or dust.
Learn more about Megadoor S1000


Megadoor S1500

Megadoor S1500
- are designed for individual customer needs, normally extreme size requirements. Doors can be supplied in widths up to 50 m and heights up to 100 m. In multiple door design, dimension possibilities are almost unlimited. Numerous reference objects are available on request. Learn more about Megadoor S1500


Our mission is to consistently deliver the right product at the right time, expertly engineered, competitively priced, and professionally installed and supported.

Megadoor is a part of ASSA ABLOY Entrance Systems, which also includes the globally recognized Crawford and Besam brands. To learn more go to www.crawfordsolutions.com and www.besam.com.

ASSA ABLOY Entrance Systems is a leading supplier of entrance automation solutions for residential, commercial and industrial applications in a number of market segments like Retail, Health, Transportation and Logistics. With 6,300 employees worldwide and manufacturing facilities in Europe, Korea, the USA and China, ASSA ABLOY Entrance Systems provides a wide number of products and services to a global customers in more than 75 countries. Learn more about ASSA ABLOY Entrance Systems at www.assaabloyes.com.

Supplier Directory Categories

Megadoor USA, Inc. is listed in these categories: