Meteorcomm is the rail industry's trusted choice for wireless communications technology that reliably transports mission-critical information. With a robust data backbone that is integrated into the railroads' IT infrastructure, Meteorcomm delivers innovative solutions that enable Positive Train Control (PTC) compliance and improve operational efficiencies. The voice of our customers drives our strategies, products, and services. We strive to achieve the highest level of customer satisfaction by offering reliable and cost-effective solutions that help the rail industry overcome its greatest technical challenges.

Interoperability is critical to successful PTC operations because trains frequently travel on tracks owned by other railroads. Successful interoperability demands a reliable wireless communications system with the ability to relay data across the entire U.S. rail infrastructure. To meet these demands, Meteorcomm developed and now provides the Interoperable Train Control Network (ITCnet®) platform as the communications solution for PTC. Meteorcomm partners with world-class manufacturers, system integrators, and software developers to enhance, support, and deploy ITCnet solutions across the country. All Class I railroads, as well as commuter and short line railroads, are currently using ITCnet.

Meteorcomm's Interoperable Train Control Network (ITCnet) is a highly reliable and interoperable wireless communications platform that is being used by all Class I railroads, as well as commuter and short line railroads, in support of Positive Train Control (PTC). ITCnet relays mission-critical data between mobile and fixed assets across the U.S. using multiple communication transports (220 MHz radio, IP, cell, satellite, and Wi-Fi) to ensure a high level of reliability. The ITCnet platform includes a core communications system that consists of a 220 MHz radio network (ITCR), a messaging system for the Back Office and remote devices (ITCM), and a systems management framework (ITCSM). ITCnet software runs on Meteorcomm's radios that are installed in locomotives, waysides, and base stations.