About



Founded in 1979, Micromint is a leading supplier of single-board computers and industrial embedded controllers to the worldwide OEM market with over 500,000 controllers in the marketplace. Micromint provides standard components, versatile semi-custom configurations, and fully engineered custom solutions to OEMs, consultants, and end users alike.

Micromint has built a reputation based on the highest quality standards on engineering, manufacturing, and support. For over three decades, Micromint has developed close ties with its customers through its policies of close customer contact and readily available engineering support. When you buy a Micromint product you know that the people who designed the product are there to help you fulfill your business goal. The stability of these long-lasting relationships is the key to our longevity.

Micromint's hardware and software are designed to be the cornerstone of reliability in an OEM application. Our products specifically include features such as watchdog timers, battery-backed RAM, flash memory, and overrated component selection to enhance survival in the real-world environment. One environmental consideration is temperature. While the process and specifications published herein refer to commercial temperature performance, virtually all of our control products can be ordered for industrial temperature range (-40°C to +85°C).

Most of our products are manufactured in Florida following ISO 9001 standards. The same high standards applied to our engineering design are applied to the assembly, quality and test processes in manufacturing to insure we deliver a reliable quality product on time. High volume SMT and through hole assembly equipment insure consistency and keeps costs competitive to meet our customer's requirements. Attention to detail is followed on all stages, from preventive and post operation inspections, to rigorous process control and stress testing.

While our products are off-the-shelf controllers and peripherals, everything starts as an idea to solve a problem. If your control problems can't be directly solved by the products you see on our website, please contact us with your design needs. We are also quite amenable to modifying an existing board or designing and manufacturing a custom solution for you.

Supplier Directory Categories

Micromint USA, LLC. is listed in these categories: