About


Mid Atlantic Pump & Equipment Company offers products for all services ranging from the smallest sizes up to 1,000 HP systems. We have served the industrial, commercial, and municipal industry since 1984. All equipment comes with full factory warranties. Factory trained personnel available for start up service and training on all equipment.
We offer the following:
• Pre packaged pump stations in fiberglass or steel construction
• CADD drawings and full specifications available on all packaged systems
• Integrated control systems in standard as well as custom designs are available in constant or variable speed
• Optional metallurgies and materials are offered on many applications
• Composite pumps and parts for seawater, chemical, and corrosion resistant applications
• Specialized pumps for industrial services
• A full staff of factory trained engineers on hand to handle your specific inquiry
• Mixers/Hoists/Winches for standard or specialized applications, including OEM
• Variable Frequency Drives