About



Nidec Minster Corporation is a world-class supplier of equipment and services for the material forming industry. Minster provides our industry with single source, total solutions including: mechanical power presses; feeds; straighteners; reels; coil cars; die transfer tables; press controls; training programs; production monitoring systems; inspection services; preventative maintenance services; remanufacturing services; technical consulting services; press relocation services and a host of other products and programs designed specifically for the material forming market.

Nidec Minster offers a wide range of product options for manufacturers in the material forming business. Minster presses range from 60 to 1600 tons and are ideally suited for stampers with demanding applications in the contract, container and electrical markets. The MMC Press line offers a wide range of cost-effective solutions, including single and two-point gap and unitized frame straightsides, and a full complement of tie rod construction straightside machines with crankshaft or eccentric geared drives in two or four-point configurations up to 1,200 tons capacity.

Nidec Minster Corporation is also the exclusive sales and service agent for Kyori presses and feeds in North America, South America, and Europe. Precision, high speed Kyori presses range from 15 to 300 tons and operate at up to 2400 strokes per minute.

Nidec Minster's Automation Division offers a comprehensive line of coil handling and die transfer equipment for a wide array of manufacturing applications. From mechanical coil feeds to a completely integrated and automated robotic production system, Minster Automation has the solution for you.

Supplier Directory Categories

Minster Machine Co. (The) is listed in these categories: