Category: Signal Amplifiers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

MonoDAQ designs and manufactures fast, simple-to-use, cost effective data acquisition solutions. 

MonoDAQ's mission is to deliver trusted measurement data immediately at the best price/performance ratio in the market, enabling customers to focus on the analysis and interpretation of the data, rather than spending time taking the measurements. 

The MonoDAQ-U-X data acquisition tool is designed to help engineers with daily measurement tasks, serving as any of several discrete tools, such as a strain gauge amplifier, thermocouple interface, and voltage input, with a click of a button. 

The MonoDAQ-E-ACC is a single-channel signal conditioner with a high-precision isolated front end and an EtherCAT bus on the back side. Designed for use with integrated electronics piezoelectric (IEPE) sensors, the device incorporates a 24-bit analog-to-digital-converter (ADC) with a maximum sample rate of 40 kilosamples per second and features a noise floor of minus 100 dB with 100 dB spurious-free dynamic range. MonoDAQ-E-ACC is specifically designed to serve the machine condition monitoring market.

 The MonoDAQ-E-STG is a single-channel strain gauge amplifier with internal quarter-, half-, and full-bridge configurations. The programmable, low-noise device allows engineers to set the input voltage from 50 V to 100 mV and current source excitation up to 22 mA.

The MonoDAQ-E-gMeter is an all-in-one sensor and data acquisition device with an embedded triaxial MEMS accelerometer, ADC, and EtherCAT interface based on the MonoDAQ EtherCAT Platform. It is specifically designed to serve the structural health monitoring market. All MonoDAQ-E devices transmit power and signal over the same cable, allowing them to be distributed all over a structure or factory that requires monitoring.


What we offer:

  • Best price/performance solution on the market
  • Award-winning DEWESoft software included in hardware price
  • Exceptional user experience, minimal set up time and no experience required to start measurement
  • Unparalleled 24/7 support

 

Supplier Directory Categories


Technical Articles

$2 smartphone accelerometer vs. high-end IEPE vibration measurement (Quality Assurance, Test and Compliance Software) I've been working in test & measurement industry for a few years now and people often ask me why we sell data acquisition systems at 1000+ USD per measurement channel when a regular smartphone... (View Full Article)
Acceleration measurement (Piezoelectric Devices) How to measure acceleration? and How piezoelectrical accelerometers work? (View Full Article)