About



NWL is a leading manufacturer and designer of transformers, inductors, capacitors and power supplies for industrial applications, specializing in power supplies for electrostatic precipitators.

A collaborative design and development approach allows NWL to provide customized solutions for power supplies, transformers, inductors and capacitors for the most challenging markets. From heavy duty oil and gas applications to high end medical and military applications NWL consistently delivers unique solutions to meet customers' precise needs. Over seventy years of manufacturing experience allows the reliable delivery of volume requirements.

For more than 70 years, NWL has maintained a vertically integrated manufacturing philosophy, especially unusual in today's "built-elsewhere, assembled-here" environment. As one of the largest independent suppliers of high-voltage power components and systems, we design, build, and support all our products from start to finish. An ISO 9001-2008 registered company, NWL provides equipment that meets national and international standards such as UL, NEC, CSA, ex, IEC and CE.

NWL's engineering team works with customers' technical staff to optimize the product design for performance, manufacturability, reliability, and ease of service. This insures the best possible price-to-performance ratio, as well as a lower total cost of ownership. NWL helps its customers to best specify the product to meet the goals for their products.

NWL's significant manufacturing capabilities include:

• Power Supplies — 150,000-sq.-ft., state-of-the-art manufacturing facilities dedicated to producing a broad range of linear and switch-mode high-power conversion products. The facility includes dedicated production cells for each product line and a 28 foot high bay area with a 45 ton overhead crane.
• Transformers & Inductors — manufacturing for high and low volume production complements our power supply products. NWL's line of specialty magnetics includes a wide range of specialty transformers, reactors and chokes. The facilities can support vacuum and pressure impregnation capabilities as well as epoxy dielectrics and oil filled units.
• Capacitors — Two locations totaling 100,000 square feet are dedicated to the design and production of film capacitors. Manufacturing capabilities include all film with foil or segmented metallized film packaged in metal or plastic cases and are either oil or resin filled. Both air and water-cooled capacitors are available for high-current and high frequency applications.
• Sheet Metal — a separate 25,000 square feet facility dedicated to sheet metal fabrication and finishing ensures complete control of the design, delivery, and quality of fabricated metal components. This is very important for high voltage oil filled equipment, since the tank production must be carefully controlled to maintain quality and delivery.

These extensive resources help preserve design integrity and assure customers complete compatibility of all componentsâ??and highest possible quality of complete systems. NWL experienced engineers will work with customers' design and production teams to create transformers, capacitors, or power supplies that meet exact needs.

Supplier Directory Categories

NWL is listed in these categories: