About

OMMIC is a supplier of MMIC circuits, Foundry Service and Epitaxial Wafers based on III-V (GaAs, GaN and InP) materials. As a leader in advanced technologies, OMMIC provides its customers with cutting edge performance for Telecommunication, Space and Defence Applications. The design and manufacturing facilities of OMMIC are based near Paris, France.

The State of the Art Technologies include mixed mode E/D PHEMT, Low Noise and Power PHEMT, Metamorphic HEMT and InP DHBT allowing the design of a wide range of MMICs including LNAs from 900 MHz to 160 GHz, Highly Integrated T/R Functions and Millimetre wave Power Amplifiers.

OMMIC offers Standard Products and as well as Custom Designs. OMMIC also has a long history of providing Foundry Services with Complete Design Kits, Training and Design Assistance. Hermetic and plastic packaging, test and qualification (including Space and Military) are also available.

OMMIC's principal markets are in Cellular Communications, High Data Rate Links, Phased Array Antennas, Millimetre wave Sensors, HiRel Devices for Space and Defense and Foundry Services.

Committed to delivering the highest Quality to our Customers, OMMIC has both ISO 9001:2008 and ISO 14001:2004 certifications and works closely with Space Agencies for the Evaluation of its processes of use in Flight Model Hardware.

Customers can contact us for any information about our quality or environmental policy.

Using an extensive Network of Representatives and Agents, OMMIC is providing its services to the Telecommunication, Space and Military Markets across the Globe.

Supplier Directory Categories

OMMIC is listed in these categories: