|
Orion - We’ll Make you a fan.
Orion Fans manufacturers one of the industry’s most comprehensive lines of standard and custom AC and DC fans, fan accessories, fan trays, and blowers.
Orion’s extensive line of AC and DC fans and assemblies, available in sizes ranging from 17mm to 280mm, provide cooling solutions for a wide range of standard and specialty applications, including those specified for energy-efficient and harsh environments, as well as industrial controls, servers, telecommunications, networking and computer equipment, motor drives, cabinets and electronic enclosures and panels. Along with standard products, Orion provides both customization and value-added services to meet all customer requirements. Specialty fans include:
- harsh environment
- dual-voltage
- high performance
- low-noise
- waterproof
- spot cooling
- thermistor-based control
- tachometer output
In addition to fans, Orion offers an extensive range of AC and DC fan trays, including dual voltage AC trays. Offered in configurations of 3, 6, and 9 fans, the trays allow customers to easily increase or decrease the amount of cooling in 3-fan increments. The AC trays feature standard 115 or 230VAC power cords, while the DC fan trays are offered in 12, 24 and 48VDC and come with standard DC screw terminals.
Orion’s fan accessories include chrome and plastic fan guards, aluminum mesh guards, plastic filter kits, power cords, daisy chains, and custom power cords. Fan accessories are also available in a variety of sizes and configurations and can be shipped with any Orion fan.
Why Orion?
With extensive product inventories continually maintained in the United States, Europe, and Asia, and with inventories supported through their franchised stocking distributors worldwide, Orion Fans provides virtually instant availability for almost all catalog items with its just-in-time (JIT) and drop-shipping programs. Orion’s engineering support, customer service and logistics programs are among the best in the industry. The company has engineering, testing, inventory and manufacturing facilities in the United States, Europe, and Asia, including China and Taiwan.
All Orion Fans products meet UL/cUL and TUV safety standards and are RoHS compliant. Orion Fans is ISO9001/2000 certified. |