Category: Capping Machines
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

PackLine West Inc. is a worldwide manufacturer specializing in filling and sealing machines for pre-made containers, trays, bottles, pouches and pails.

PackLine West was established 20 years ago and since then has installed over 3000 machines in 20 countries worldwide.

PackLine offers semi automatic and fully automatic solutions to cater to low speed as well as high speed applications.

ALL the machines are supplied with a 100% money back guarantee.

PackLine believes in partnering with its customers and although it is an international company, each territory is represented and handled by a qualified representative and factory trained technicians to bring the most advance technology with close and local support

PackLine machines are all washdown and 3A certified for dairy and meat products.

Innovative company with constant development...

PackLine is always trying to re-invent itself to maintain its position as a worldwide technology leader

The OMNI-FILLER: MULTI PURPOSE FILLER FOR ALL YOUR PACKAGING NEEDS

Why spend more and buy filler for each product when you can have it all in one:
Paste, granulate, fresh cut and liquid.

Key features

  • Vertical positioned piston allows “lock” of the required product in the piston tube and positive transfer to the container/tray
  • Agitating unit available for product / liquid mixture
  • Clean up in minutes without tools
  • Suitable for paste, liquid, granulate and fresh cut products
  • Multi-line design
  • Fast ROI. No need for few fillers due to different product characteristics
  • Positive shut-off nozzle eliminates drips
  • Heavy duty gear reducer
  • Repeat cycle accuracy is virtually error free
  • Servo driven machines available
  • Several variations in control packages offered

EXTEND SHELF LIFE - AIR FREE PACKAGING WITHOUT GAS FLUSHING

Key features

  • Clearing the air from the container positively
  • Clean, smooth look of the container and film
  • Vacuum style (see picture on the right)
  • Eliminating the need for modified atmosphere systems, including the need for gas, so you start saving from day one!
  • Reducing machines' maintenance costs
  • Wide variety of containers. Option for customized containers.
  • Cost effective automatic / semi automatic machines for any production level.
  • Customers are welcome to learn more regarding this system, or, if you would like for PackLine to visit and pack your product using their R&D unit for QC evaluation, please contact them.
Pack Line West
Pack Line West
Pack Line West
Pack Line West
Pack Line West

Supplier Directory Categories

PackLine West is also listed in these categories: