Category: Disposable (Primary) Batteries
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Many products sold by Fortune 500 companies are in fact Powered by Panasonic technology, and we are proud to provide manufacturers with the performance, quality, and reliability that are synonymous with the Panasonic brand.

Rechargeable Batteries

Panasonic is a leading supplier of batteries offering advanced cell manufacturing and product technologies, superior quality, and one of the broadest lines of rechargeable batteries in the industry. Panasonic’s product line includes Lithium-Ion, Lithium coin, Lithium Cylindrical, Nickel Metal Hydride, Alkaline and Valve Regulated Lead Acid.


Non-Rechargeable Batteries

Panasonic Coin Type Lithium Primary Batteries are available in an extensive array of high capacity products (1000 mAh) as well as in high temperature resistance series (125° C). They are suitable for a variety of uses, such as main power supplies for small equipment to large memory backup.

Pansonic Cylindrical Type Lithium Batteries come in both BR and CR Series. BR Series are used extensively as power supplies for a variety of meter types systems that require long life, and as memory backup power supplies. The CR Series is used widely as power supplies of high current devices such as cameras and lights.


LED Necklight

The LED Neck Light provides a hands-free, weatherproof solution that provides 15+/- hours of light for multiple applications. The LED Neck Light comes in three fashionable colors: pink, black and orange. Applications include: jogging, walking, hiking, healthcare, restaurant servicing, travel and hobbies.


Consumer

Primary batteries: alkaline – Platinum Power and Alkaline Plus Power;  – Super Heavy Duty Power; Ni-MH rechargeable batteries – eneloop and eneloop pro.

Supplier Directory Categories

Panasonic OEM Battery Group is also listed in these categories: