About


Parker’s TechSeal Division specializes in the design and manufacture of custom sealing solutions utilizing advanced engineering and a set of unique extrusion, cutting and fabrication technologies. Each of the TechSeal Division’s five manufacturing facilities are ISO 9001 and ISO/TS 16949 certified and specialize in a different market or manufacturing technology, allowing us to deliver premier customer service and exceptional quality. Parker TechSeal Division's facility in Spartanburg also holds a Ford's Q1 certification for excellent performance in quality, delivery, engineering, and other manufacturing aspects.
CAPABILITIES
The TechSeal Division is a premiere provider of precision extruded and fabricated sealing solutions. Extruded and precision cut seals can be manufactured from 0.030” up to 18.0” ID with walls as thin as 0.010” (depending on OD). These products can be cut into washers and other sealing configurations as thin as .020”. Our unique machining capabilities allow us to fabricate complex cross-sections such as D-rings, double chamfers, L-gaskets, short lip seals and many other special configurations. TechSeal also offers extruded profiles in long lengths, spliced rings and custom fabricated spliced gaskets.
MARKETS
TechSeal Division serves a wide range of markets, including:
- Aerospace
- Military
- Energy, Oil and Gas
- Telecommunications
- Life Sciences
- Automotive/ Heavy Duty
- Consumer
- General Industrial
LOCATIONS
Five manufacturing locations are located in:
Spartanburg, SC (headquarters)
Goshen, IN
Gothenburg, NE
Wilson, NC
Dong Nai, Vietnam