About

Pentek's mission is to provide the embedded community with leading edge system- and board-level solutions for the most demanding requirements in data acquisition, digital signal processing and software radio applications through excellence and innovation.

Pentek, an ISO 9001:2008 certified company, was founded in 1986 and is now the premier source for high-speed real-time recording systems and software, data acquisition and I/O, digital signal processing (DSP) and software defined radio (SDR) products.

Our customers enjoy the performance and flexibility afforded by our system- and board-level commercial and conduction-cooled product lines and our world-class applications support.

Product Overview

You can select from a variety of recording systems and processor boards with the industry’s most extensive line of advanced analog and digital I/O products, along with exclusive development tools that help you create a custom system.

High-Speed Real-Time Recording Systems

  • Economical alternatives to in-house development
  • Fully tested and ready to run right out-of-the-box
  • Full-featured SystemFlow® recording software

Processor Engines

  • FPGA processors and IP
  • GateFlow® FPGA Design Kit

Data Acquisition

  • Single or multichannel A/Ds and D/As
  • Sampling rates to 3.6 GHz
  • Resolution to 24 bits
  • Optical, sFPDP and Gbit Ethernet interfaces

Software Radio

  • Up to 2200 channels per slot
  • Narrow-, wide- and multi-band products
  • Downconverters and upconverters

Supplier Directory Categories

Pentek, Inc. is listed in these categories: