About

PowrUps Corp., founded in 1981, is dedicated to quick delivery of rugged and highly reliable DC motor controls and drives. PowrUps Serves the small to mid sized OEM companies who manufacture special machinery, elevators, conveyors and food processing equipment. Many of our AC input controls offer built in isolation between the AC power source and the motor speed command. Our designs accommodate a wide range of armature voltages ranging from 12 VDC to 230 VDC, allowing our customers to optimize their motor selection.

Our complete line of DC motor controls allows you to select the optimum device for controlling DC motors from sub-sub-fractional to 5 horsepower. Powr Ups motor controls are also invaluable for positioning applications. An extension of our product line includes Signal Isolation Amplifiers, transformers and accessories.

We can customize our standard products to meet your exact requirements. Powr Ups maintains an active inventory for shipments from stock. Please note that all Powr Ups products are supported by the factory and will remain available for your future needs. All Powr Ups motor controls carry a full one year warranty.

Supplier Directory Categories

Powr UPS Corp. is listed in these categories: