About


Production Process was founded in 1972 to develop custom controls and instruments. Industry acceptance of our patented single function data display instruments (30,000 in the field) led to the development of intelligent communicating, multi-function instruments, Machine Data Transducers (MDT). Our supporting Windows software — ProductionACE — continues to evolve with additional capabilities. Because of its simplicity and "universality" of application, our systems are being installed in every type of discrete parts manufacturing process.
ProductionACE works in conjunction with Machine Data Transducers to provide real-time visibility into ANY manufacturing process, from a single plant to multi-site operations. ProductionACE can also connect your manufacturing operations to any ERP and EAM/CMMS application.
Production Process supports systems all over the world and provides "live" training and support via GoToMeeting. Free technical support and software updates are provided for licensed system users and licenses are renewed yearly. Support staff is available during regular business hours and after hours on request. MDT hardware is warranted to be free of manufacturing defects for one year.
ProductionACE is installed in more than 500 manufacturing facilities worldwide, from a small, eight-machine plant to many large, multi-plant Fortune 1000 operations. Made in the USA — Production Process sells, supports and services its products from its Londonderry, New Hampshire, U.S. location.