About

Applications: LNG and LPG systems, Refining/Petrochemical, Power Generation, Technical Gases, Mining, Cryogenic, Pulp & Paper, Tank Farms, District Heating, Sea Water Applications, & Others.
Advantages:
EXTREME TEMPERATURE RANGES
Even wall thickness
Extreme temperatures from -454°F to +1472°F
SUPERIOR RELIABILITY
Strictest tightness requirements
Bubble tight even in cryogenic applications
Innovative and patented seat seal design
INCREASED OPERATION SAFETY
Totally friction-free on seat
Reduced risk of failure
No wear on seat
Longer service life
REDUCED OPERATING COSTS
Higher Cv values
Lower pipe nominal diameters
Totally friction free on sealing area
Low torques
Reduced maintenance costs
Supplier Directory Categories
Quadax Valves, Inc. is listed in these categories: