About

We aim to be your complete source for information, technical assistance, and coupling and clamp products. Toward that goal, we provide the following benefits:
• All products are ISO 9001 certified for precision motion control.
• Rimtec's entire line is available in corrosion-proof stainless steel.
• All product dimensions, technical ratings and mounting instructions are available online for immediate download.
• A complete sizing program is available for download (1,041KB), or use our online selection guide to find the product most suited to your application.
• Technical questions submitted via our application assistance/inquiry form will be answered within 24 business hours.
Rimtec's Product Offerings

Transmit torque and speed with misalignment, and without contact or through a non-magnetic "barrier" maintenance free.
- Hysteresis — designed as two parts that nestle together, but without physical contact. Check out its many advantages! Ideal for tension control and bottle capping machines.
- Synchronous — torque transmission to replace mechanical seals, quick connect/disconnect, allow misalignment, hermetically sealed inner and overload protection.

Available with three different damping inserts, these couplings compensate for misalignment caused by the high load inertias or very fast accelerations of today's high-performance digital and analog servo and vector drives.
Metal Bellows Couplings
Unique taper lock design avoids the misalignment problems that are common with traditional taper lock clamps.
Miniature Couplings
Small, lightweight stainless steel couplings provide servo-quality stiffness, low inertia and an exceptionally long equipment life on today's high-speed, automated manufacturing equipment. Available in both metal bellows and servo-insert styles.
Supplier Directory Categories
Rimtec Corporation is listed in these categories: