About


Although a small business, Scientech is known as an industry leader for accuracy and quality. The Company is a Just-In-Time/Total Quality Control manufacturer dedicated to customer service and satisfaction. Product lines carry the prestigious "CE" mark of conformity. Scientech is also an ISO9001 registered company. Five-day turnaround for factory service ensures the customer is backed by a highly trained and skilled service team. All products are designed in-house utilizing the Company's engineering team coupled with multiple CAD systems.


• New Zeta Series balances with new patented weighing technology (14 various models)
• Series 12000 line of electronic balances (46 various models) including semi-micros (0.01mg)
• OEM Gravimetric Sensors (3 models)
All models include standard features such as an RS232 data interface, zero tracking, automatic calibration, real time temperature compensation software, vibration filtering and parts counting.
Scientech's line of laser power and energy measurement systems both calorimetric and pyroelectric technologies. Able to measure from nano joules to kilowatts, these systems offer numerous features and capabilities. The new versatile Synenergy Vector indicators are capable of measuring CW or pulsed lasers with either calorimetric, pyroelectric, or photodiode detectors while displaying the measurements using either digital, analog, or a combination display. Scientech also features the widest selection of large aperture calorimeters and specials, which are used for unique laser measurement applications such as fusion research facilities.
Supplier Directory Categories
Scientech, Inc. is listed in these categories: