Category: Micro Machining Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Specialty Screw Machine Products, Inc.For more than 75 years, Specialty Screw Machine Products, Inc. has offered the highest quality precision parts made using Swiss-type screw machines. Specialty is a unique combination of the finest machines and highly trained and skilled people -- people who are flexible, innovative and care about the consistent quality of their work.

SSMP's facility has over 80 Swiss-type automatic screw machines, the finest machines of their kind. These machines capably hold extremely close tolerances on all machinable metals in diameters up to 1/2" and turned lengths to 6".  SSMP can often hold +/- 0.0001" tolerances on the screw machines, saving the time and cost of secondary operations on many parts.   CNC controlled machines provide additional capabilities and flexibility. 

The technology of these machines allows Specialty to provide reliable, quality components to today's high-tech industries where exact precision is key.  They specialize in tight-tolerance, customized products in low quantities, and can produce a single, precision-machined prototype, to quantities below 100, up to hundreds or thousands of pieces.  

Specialty Screw Machine Products, Inc.Because of their staff's attention to precise detail, SSMP boasts an outstanding record as a high-quality source for small-quantity parts of an exacting and critical nature for a broad range of industries.  Their machined products are used in the manufacture of aeronautical flight instrumentation, specialty surgical and dental instruments, biotechnology applications, high-tech robotics, electronic components and many other uses.

Specialty Screw Machine Products, Inc. is ISO 9001:2008 certified.


Supplier Directory Categories