Category: Industrial Valves
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Strataflo valves offer fully-formed poppets made of varying types of rubber compounds or stainless steel, depending on the application. They do NOT use O-rings! These fully-formed poppets, along with other high quality internal components, are the most durable solution available in the market, saving their customers unnecessary maintenance and replacement costs.

Strataflo is committed to manufacturing high quality, American-made check and foot valves. Adhering to Stratafl's tradition of excellence, each valve is tested twice, ensuring casting integrity and backflow prevention. Since 1939, they have used the highest quality materials to serve their customers with a product of superior workmanship and reliability.

Strataflo takes a tremendous amount of pride in producing a quality product that exceeds the needs of their customers; and that all of their valves are 100% American-made of only quality components. Their valves are checked at different stages throughout the manufacturing process to ensure they meet the high standards. Once the valves have been machined and are ready for assembly, Strataflo runs two tests that ensure a leak-proof valve:

  • Test 1: After each casting is machined and checked dimensionally, it is placed under a combination of water and air pressure to test the body (casting) for leaks.
  • Test 2: After the poppet assembly is installed in the valve, Strataflo "back-flows" the outlet side of the valve with water to ensure a leak-proof seal.

At Strataflo, they strive to be world class in service excellence. Your full satisfaction is their primary goal. To this end, Strataflo provides prompt, courteous service; expert technical assistance; custom valve design; and same-day shipping to ensure timely deliveries.


Supplier Directory Categories

Check Valves
(117 Products)
Industrial Valves
(117 Products)