Category: Pressure Transmitters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Superior Sensor Technology develops advanced pressure sensors for Industrial, HVAC and Medical applications. Based on the unique NimbleSense™ architecture, the industry's first intelligent System-in-a-Sensor, Superior's pressure sensors provide:

• 5 to 10x performance improvement

• Significant design flexibility

• Reduced design cycle time

• Unique functionality via application-specific features


Pressure sensors from Superior Sensor Technology are extremely accurate and stable, offering unique design flexibility to easily fit a wide variety of applications. Each product family is optimized for specific end user applications, making them an ideal match. Customers may choose to further optimize the differential pressure sensors using programmable features such as bandwidth filtering and variable pressure ranges.

These fully calibrated and temperature compensated pressure sensors offer vast improvements in usable output resolution while maintaining the industry's highest level of overall accuracy and TEB performance, especially at very low differential pressures.

NimbleSense Architecture
The NimbleSense architecture incorporates processing intelligence with signal path integration and proprietary algorithms to provide sensor sub-system integration with maximized sensor performance.

Flexibility is at the core of the NimbleSense architecture and the System-in-a-Sensor approach. This unique technology allows highly differentiated advanced pressure sensing systems to be created from a design toolbox of technology building blocks, greatly improving system performance in the end application, while enabling optimization of key application features, including pressure range, response times, power consumption, output interfaces and overall performance for a variety of applications including industrial, medical, air handling, VAV, air filter monitoring, DPT, and HVAC.



With NimbleSense you can quickly prototype and design the sensor into your product, support multiple product lines with one particular sensor, add new capabilities and application specific features and reduce system cost through lower component count and greater product reliability.

Download our Capabilities Brochure

Supplier Directory Categories

Superior Sensor Technology is also listed in these categories: