About



Founded over two decades ago, Synchrotech is a recognized leader in the PCMCIA PC Card, Consumer Storage Media Card industry, and computer peripherals market. Synchrotech is committed to supplying innovative, high performance, affordable solutions to the broadest range of markets. Synchrotech provides "Connections and expansion for portable technologies," with extensive PC Card, ExpressCard, USB and FireWire IEEE 1394™ peripheral manufacturing and support experience.

Synchrotech's traditional focus has been PCMCIA PC Card and PC Card related products like PCMCIA PC Card Drives. Along with PCMCIA PC Card products, Synchrotech provides a broad range of consumer and vertical market memory cards. Synchrotech's own line of economical, high performance consumer memory cards include: CompactFlash and SD Card. We carry offerings from manufacturers including Sandisk and Lexar as well. PCMCIA PC Card Memory devices for other applications include our ATA Flash, PCMCIA Linear Flash, and PCMCIA SRAM.

Synchrotech also distributes a wide range of FireWire and USB peripherals. Our FireWire Repeater Hub and UltiFire FireWire Hard Drive lines are very popular. Datavideo's DAC-200 FireWire Digital/Analog Video Capture-Converter is our most popular product of all time. Synchrotech supplies a range of USB port adapters that allow legacy peripheral connectivity with USB equipped hosts. Among speciality USB products are our USB to PC/SC Smart Card readers.

Synchrotech proudly serves as the master US distributor for FarSite Ltd., manufacturer of a range of specialized networking products. FarSite's gateways provide general purpose, point of sale, and SMS message routing capabilities. FarSite's extensive line of PCI/PCI-X products provide a range of communications solutions for X.25, WAN, E1, and other networking protocols. FarSite's X.25 products are state of the art, and provide a range of methods to bridge X.25 with other networking technologies like TCP/IP.

Synchrotech anticipates high demand for emerging and future technologies such as ExpressCard, PCI Express, FireWire 800, and others. Manufacturers and vendors that want to take advantage of Synchrotech's existing marketing, sales, and distribution chain should contact Synchrotech's Sales Department.

Supplier Directory Categories

Synchrotech is listed in these categories: