About

Tension Measurement Instruments manufactures precision tension sensors with strain gage transducer load cells. All sensors use full bridge 350 or 1000 ohm elements, specifically designed for dynamic and static tension measurement. These sensors are used for a broad range of industrial, laboratory and test applications. The sensor body types offer a wide variation of installation options.

Most tension sensors can be provided with V-groove/U-groove and web type rollers. Our competitive pricing structure allows the purchase of semi-custom and custom electronic systems at or near off-the-shelf prices with 2-4 week deliveries.

Supplier Directory Categories

Tension Measurement, Inc. is listed in these categories: