Category: Fans and Blowers (industrial)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Texel-Seikow is a global manufacturer of corrosion resistant fiberglass blowers, sealless ANSI mag-drive pumps, and environmental equipment. We have been delivering application-driven solutions since the 1960s. Our experience, engineering and product lines allow us to offer the optimal solution for any corrosive gas handling and corrosive chemical liquid processing application.

TEXEL offers a broad range of air moving industrial fans and blowers designed for pollution control and corrosive air applications. Whether you are looking for small chemical fans or large industrial fans and chemical blowers, TEXEL is the industrial fan manufacturer to handle your needs. We are proud to offer an AMCA certified product line of industrial centrifugal blowers with a wide capacity range to suit your application.

TEXEL also offers FRP wet scrubbers designed to process and treat a variety of corrosive gases. We offer a variety of FRP scrubbers to meet your chemical scrubbing demands and target removal efficiencies. TEXEL also offers FRP control dampers which can increase efficiency of blowers and control air flow.

In addition to gas handling equipment, TEXEL offers sealless PFA lined mag-drive pumps. TEXEL pumps are highly corrosion resistant and no leak, making them ideal for all industrial chemical liquid transport applications. The pumps comply with ANSI B73.3 standard.

Our rigid production standards have led TEXEL to become an industry leader for blower and pump manufacturers. Do not hesitate to contact us if you need help or have any questions or concerns. We hope we can help you find the ideal product for your needs.

Supplier Directory Categories


Technical Articles

Case Study No.1: Electric Components (Heating and Cooling Equipment) When expanding factory facilities, installation of a treatment device for exhaust gas containing acids and alkaline generated in the production process was considered. Three TEXEL scrubbers, which... (View Full Article)
Case Study No.2: Metal Processing (Heating and Cooling Equipment) Considering the installation of a treatment device for hydrogen fluoride gas (HF gas) discharged in the Atmospheric Plasma Spraying (APS) process. Due to the characteristics of the discharged gas,... (View Full Article)