Category: Flow Meters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About


Safety, Accuracy, Economy — The Transus Instruments Advantage

Transus Instruments is a manufacturer and supplier of ground breaking Ultrasonic Flowmeters and Ultrasonic Transducers. Transus Instruments' UIM Series of Ultrasonic Gas Flowmeters use our patented Broadband Continuous Wave© signal processing and high efficiency titanium transducers to provide reliable and precise flow measurement even in the most extreme applications.

The UIM 4F has four paths as standard. It has been tested to meet the international standards for custody transfer metering including AGA-9 and OIMLR137 (class 0.5). The UIM-3/3F has 3 paths as standard. It is designed for industrial applications such as flare gas, shale and coal seam gas, landfill and biogas as well as process gases.

Intrinsically Safer
Safety is paramount. Transus Instruments' ultrasonic transducers are highly efficient, operating at very low transmitting voltage instead of the high voltage required by other ultrasonic flowmeters, allowing Intrinsic Safety certification with all of its safety and installation advantages.

Certified Accuracy
Fiscal flowmeters must be accurate. Transus Instruments natural gas ultrasonic flowmeters are certified to the highest international accuracy standards, meeting OIML, R 137-1 (2012) "Gas Meters" Accuracy Class 0,5 and the AGA-9 Recommended Practice for custody transfer metering.

Economy by Design
Simultaneous transmission along multiple paths is unique. It enables Transus Instruments to achieve high performance plus enhanced condition-based maintenance capability in a compact design with fewer paths and less hardware than conventional ultrasonic meters.

Our vision is to lead the world in the development of accurate, efficient and robust ultrasonic metering products, providing unique solutions for harsh application metering, as well as significantly reducing the cost of ownership to our customers. Transus Instruments can support any phase of your project development cycle from concept development to industrialisation. We are a team of highly qualified engineers in all relevant disciplines, including a Project Management Institute (PMI) certified Project Manager, who coordinates project reporting and ensures that goals, budgets and timelines are met.

Supplier Directory Categories

Transus Instruments is also listed in these categories: