About

Structural Waterproofing, Damp Proof Systems,Timber Preservation,

Flood Resilience, Ground Gas Barriers


Triton Systems manufactures and supplies products designed for structural below ground waterproofing and other general waterproofing works in new build and existing properties including.

• Concrete Amixtures
• Radon and Gas Barriers
• Liquid Roofing Membranes
• Cavity Drain Membranes
• Sump Pump Systems and Drainage



Triton also offers a range of concrete waterproofing systems that are designed for the protection and waterproofing of new or existing concrete structures. The range includes integral waterproofing additives, in-depth crystalline waterproofers for new construction, surface applied coatings for existing concrete structures and products for dealing with construction joints, service entries and leak sealing.


Products for the control and eradication of insect and fungal attack in timber and masonry include the newest water based third generation bicontinuous microemulsions. This innovative technology creates a more effective and deeper penetrating system whilst maintaining the safest environment for both the applicator and occupier. Boron based formulations are also available which are suitable for application to both wet and dry timber.

To maintain its supremacy within a highly competitive market, Triton operates its own research and development centre, holds British Board of Agrement approval and is a BS EN ISO 9001 Quality Assured Company. These factors, combined with excellent service levels and an ever-evolving range of products, all contribute to the company's ongoing success with Architects, Specifiers and Contractors who insist upon the highest standards.

Supplier Directory Categories

Triton Systems is listed in these categories:

Technical Articles

Combination of Flood Resilience Measures (Materials) A combination of flood resilience measures bring peace of mind to riverside living. (View Full Article)
Flood Reinstatement (Industrial Coatings and Sealants) Flood reinstatement made faster with cavity drain membranes,... (View Full Article)