About

“Clean Air In…Cleaner Air Out!”

Turanair manufactures the T-Force portable compressed air system, a revolutionary new “High Pressure Compressed Air System” solution for virtually any pneumatic tool application. The T-Force system includes a high pressure compressor and a patented compressed air work bottle with a regulator that eliminates dependency on unwieldy compressor hoses and can be worn on a standard work belt. Turanair Systems, Inc.

In essence, the T-Force portable air system works like a “Compressor in a Bottle”.  It gives the operator complete mobility to work anywhere on the factory floor, construction site, repair shop or in remote areas where compressors are not feasible, such as fire, safety and rescue operations.

T-Force is environmentally friendly, providing quiet 99% clean moisture-free air, which significantly reduces costs associated with expensive pneumatic tool repairs due to contamination from traditional compressors.  Other cost- saving advantages are realized through increased productivity and elimination of wasteful setup and breakdown times. 

Turanair Systems, Inc.An important component of the T-Force System is the High Speed Refill Station which recharges the work bottle (up to 4,500+ PSI) in as little as eight minutes.                                
The T-Force is currently in use by such organizations as Boeing, Inc. in their aircraft assembly plants, the U.S Military for field rescue operations, Chevron Mining for underground coal mining and many more. 

Turanair Refill Stations come in three models to suit any pneumatic application which include:

Plant Assembly, Building and Construction, Racing, Mining, Aerospace, Automotive, Medical, Marine, Agriculture, Laboratory, Universities, General Maintenance, Fleet Service and any industry that utilizes compressed air as a power source to operate pneumatic tools, devices and inflatables.

For economical, clean and quiet air, choose Turanair…Clean Air That Works!

Turanair Systems, Inc. Florida, USA – www.turanairsystems.com Proudly Made in America

Supplier Directory Categories

Turanair Systems, Inc. is listed in these categories: