Category: Pressure Blowers and Fans
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Vacuum Pumps & Blowers

Tuthill Vacuum & Blower Systems, manufacturer of Kinney® vacuum pumps and M-D Pneumatics™ blowers & vacuum boosters, is a leader in the design and manufacture of high performance, reliable positive displacement blowers, mechanical vacuum pumps, vacuum boosters and engineered systems ready to install and run.

Our vacuum pumps and pressure blowers can provide vacuum as low as .2 micron to pressures up to 100 PSI. Thousands of vacuum, air and gas applications exist. Customized options and systems are available. We specialize in helping our customers in difficult applications, and are expert at serving after the sale to keep their systems running at peak performance; long after the product is delivered.

Supplier Directory Categories

Tuthill Corporation / Vacuum & Blower Systems is also listed in these categories:

Technical Articles

The Case for Vacuum Boosters, and the Case for Tuthill (Vacuum Pumps) Vacuum boosters are positive-displacement dry pumps that use two two-lobe rotors rotating at high RPMs in opposite directions to remove gas. When they are used separately to discharge atmosphere they... (View Full Article)