About



We offer the most powerful CNC shot end available, the highest resolution and accuracy position/velocity sensor data, and the fastest system response time. Through precision control and monitoring of all stages of the casting process, Tymac machines can deliver a vast amount of improvement in many areas, especially scrap rate, overall yields, productivity, metal usage, and die life.
Process Monitoring Systems:
• LCM-9000: Our basic unit, but not a basic monitor. It monitors temperatures, pressures, and shot velocity. The first step towards total plant-wide process monitoring and control.
• RTU-9000: An expanded operator interface, capable of collecting, storing, and processing shot data from the LCM-9000. A single unit can serve up to 32 machines.
• MTU-9000: Centralized master control for an entire plant — the industry's most powerful central computer system.
REAL-TIME Velocity Controls:
• SuperShot III 680K Cold Chamber Shot End: A state-of-the-art REAL-TIME velocity controlled shot end for die casting, designed to take full advantage of the process monitoring and control technology of the LCM, RTU, and MTU.
• SuperShot III 600H Hot Chamber Shot End: A state-of-the-art REAL-TIME velocity controlled shot end for Zinc die casting, designed to take full advantage of the process monitoring and control technology of the LCM, RTU, and MTU.
• SuperShot II.5 Retrofit Control Systems: Add REAL-TIME velocity control to virtually any existing die casting machine.
Automation Equipment:
• Tymac Involute 110: a full-featured ladler.
Supplier Directory Categories
Tymac Process Automation LLC is listed in these categories: