About



UC Components, Inc. has been the world leader in high vacuum hardware since 1974. UC is a pioneer and innovator in vented screw manufacturing, providing effective solutions for HV, UHV, EUV, and other clean-critical applications.
The UC RediVac® product line of screws, washers, and hex nuts is engineered for faster pump-down and more complete evacuation of vacuum systems, as well as corrosion resistance and galling prevention. RediVac® O-rings are cleaned and baked to minimize outgassing under vacuum. All products are designed specifically for vacuum environments and clean-critical applications. Most products, and all of the vented screws, are available in both Inch and Metric standard sizes.
In addition to the standard RediVac® products, UC also offers custom and prototype components in sizes, configurations, and finishes to meet your unique requirements. From something as simple as silver plated screws to truly custom fastener specifications, UC has got you covered. Custom cleaning and packaging processes are also available.
UC Components offers a range of finishes for the RediVac® line of fasteners, washers, and hex nuts. These coatings and platings are designed to prevent galling and/or improve the corrosion resistance of the treated component. All coatings and platings are vacuum compatible, dependant on your specific process chemistry.
RediVac® means ready for vacuum service, now. The UC Components, Inc. RediVac® system ensures that every fastener and seal you order from UC arrives ready to install immediately. This proprietary process reduces surface particulates and other contamination by utilizing a multi-stage cleaning, inspecting, and packaging process all done inside of their top-of-the-line certified Class 100/ISO Class 5 Cleanroom. By reducing additional vacuum preparation steps, the RediVac® products help you run faster and leaner.
Visit their website at www.uccomponents.com to view their online parts catalog where you can find standard center- and slot-vented screws, washers, nuts, O-rings, and more for your application. Need assistance? Contact UC Components, Inc. directly for more information or to request a quote.
Supplier Directory Categories
UC Components, Inc. is listed in these categories:
Technical Articles
3 Facts About Stainless Steel Fasteners That May Surprise You
(Fastening and Joining)
Over 200 billion fasteners are created every year in the United States alone. Though not all fasteners are created equal. Choosing the right fastener material is critical for the success of your...
(View Full Article)
5 Reasons Why You May Want To Electropolish Your Fasteners
(Fastening and Joining)
Electropolishing specifically offers greatly improved surface finish and a resulting reduction in particulate generation, cosmetic improvement, and enhanced corrosion resistance. All of which can...
(View Full Article)