Category: Aluminum Extrusion Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition they offer extruded pipe, rod, bar and pipe and shapes needs.

Fabricating facilities can perform many varied operations: swaging, expanding, tapering, flaring, bending, notching, chamfering, grind finishing, threading, drilling, punching, flattening, polishing, forming, spinning, and CNC machining, etc.

Unique Aluminum Extrusion's expert engineering department is available to assist you for any technical and fabrication questions, or advise you on a challenging design you might have. Send them your specifications they will be pleased to provide you a free no obligation quote.

Unique Aluminum Extrusion

Alloys

Unalext produces a wide range of alloys which include but not limited to:

6005
6061
6063
3003
6463
6082
   

These are available in all tempers and will meet the strictest tolerances that may be required.

Certifications are supplied upon request.

Unique Aluminum Extrusion

Extrusions

Unalext is an Aluminum Extrusion Mill specializing in Custom & Standard Extruded Shapes - Rod – Bar and Tubing in a wide variety of alloys and sizes – Small or Large Quantities Welcomed.

They manufacture extrusion tooling in-house. With a highly skilled staff of die designers and die makers along with modern wire EDM, CNC machining centers, and the largest machine shop in New Jersey, their customers are guaranteed the finest extrusion tooling available in the industry.

Unique Aluminum Extrusion

Tubes

Unalext has specialized facilities to manufacture extruded aluminum tube in a wide range of sizes. These are available in all tempers and will meet the strictest tolerances that may be required.

Please check with their sales department to confirm specific sizes.

Unique Aluminum Extrusion

Fabrication

Unalext's expert engineering department is available to you for any technical or fabrication issue. Their fabrication facilities can perform many varied operations amongst which are:

Grinding
Painting
Heat Treating
Threading
Tapering
Swaging
Bending
Forming
Flaring
Milling
Welding
Expanding
Cutting
Chamfering
Assembly
Punching
Drilling
Flattening
Notching
CNC Machining
Unique Aluminum Extrusion

Finishing

Unalext offers many different finishing options which include but are not limited to:

Powder coating
Polishing
Pad printing
Other finishing needs
Anodizing
Silk screening
Ground finish tube

Supplier Directory Categories

Unique Aluminum Extrusion is also listed in these categories: