About


Universal Analyzers produces gas sample extraction, transport and conditioning systems for CEM (Continuous Emissions Monitoring) and process measurement. As part of the AMETEK Thermal Process Management business unit, which includes O'Brien, we can now coordinate the interface between the sample probe, the heated sample line, the sample gas cooler and the balance of conditioning components so that all required connections are provided in a single package. We can simplify your emissions and process gas sample measurements from the extraction point to the analyzer.

Universal Analyzers also offers complete automation and integration to fit our customers' specific needs. Experienced controls engineers, designers and complete panel building shop bring resources to bear on any automation project.

Services we provide:

• PLC Programming from scratch with ladder logic or flowchart programming
• Operator interface programming
• Truth tables to support the program before and after creation
• Operator manuals with instructions for hardware and software
• Drawings available in AutoCad™ or .pdf format
• Remote support via PCAnywhere™ or a modem over-phone line to the PLC
• Access to engineers for continued support

Supplier Directory Categories

Universal Analyzers, Inc. is listed in these categories: