Category: Vacuum Cups and Vacuum Pads
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Vac3 Cubes

Vac3 Cubes is your complete source for compressed-air vacuum generators, vacuum cups and accessories.

Simply Amazing!
  • Vacuum from only compressed air!
  • High Volume, High Vacuum, or Both
  • Multi Venturi design creates vacuum up to four times more efficiently than single venturi
  • Wide range of multi venturi models to choose from
  • Compressed air driven
  • Light weight construction
  • Vacuum levels adjustable via compressed air pressure
  • Quiet operation
  • Low cost
  • All metal construction
  • Quick and easily change valves
  • Made in USA
Cost Savings:
  • Low initial cost.
  • Low operating costs.
  • Cycled on and off as needed quickly
  • Regulate pressure and therefore air use.
  • Only two moving parts.
  • Repair kit is only $7.00.
  • Minutes to replace.
Safety:
  • Intrinsically safe vacuum generator.
  • No moving parts, friction, static and explosion proof.
  • No heat generated, it actually cools.
  • Quiet operation.
  • Flow through design resists clogging.
  • Lightweight and compact.
  • Mount in any position.

Supplier Directory Categories

Vac3 Cubes is also listed in these categories: