About

Vacuworx International is the global leader in manufacturing in-field vacuum lifting equipment. Our Vacuworx Lifting Systems are widely recognized as the best technology for the safe and cost-effective handling of large (and small!) materials in the field.

The Vacuworx Systems handle all forms of pipe, plate, and slabs including steel, plastic, concrete and cast-iron. Our lifters attach to excavators, wheel or track loaders, cranes, pipe layers, and forklifts, and can handle surfaces with a variety of coatings (tape, FBE, coal tar, concrete, etc.) as well as somewhat uneven surfaces.

Vacuworx International
Vacuworx International


The Vacuworx Advantage is based on three key elements: unique product design, top quality fabrication, and 24-hour sales and service 365 days a year. As a result of these fundamentals, our clients realize other important advantages.

Safety

  • Fewer ground personnel reduces the risk of accident
  • Conforms to ANSI/ASME standards section B30.20a-2006 and
    AUS 4991
  • No pipe hooks to set or chains to wrap means no damage to coatings

Speed

  • Much shorter loading and unloading cycles
  • Any pipe surface, and somewhat uneven surfaces, can be handled
  • Pipe can be stockpiled without spacers
  • Most coatings can be handled

Cost

  • Fewer ground personnel required means lower payroll costs
  • In some applications, certain types of concrete pipe can be joined without additional ground crew
  • Much quicker and therefore more economical than pipe hooks, pipe forks or pipe tongs
Vacuworx International

Supplier Directory Categories

Vacuworx International is listed in these categories: