About


Veridt technology is a critical part of creating this multi-tiered approach to today's and tomorrow's mandated, mission critical security solutions. All of the design, development, and manufacture occur in Middleton, WI. Our suppliers are primarily located in Wisconsin. Veridt products are made in the USA. Veridt is known for its innovation, response to market needs, and breadth of application.
Products
• MultiMode™ Stealth Series — Stealth Series offers all of the functionality and capability of MultiMode™ design architecture including multiple communications options, secure communications for high assurance, multi-authentication modes in an IP 65 rated compact housing. The readers can be configured to operate a preset mode for 1, 2 or 3 factor authentication or with the reader service; the authentication mode can be dynamically selectable.
• MobileGate™ — a handheld portable wireless solution for physical access control incorporating a 2.4GHz point to point communication protocol ideal for gate operations and heavy traffic flow conditions. This system is available in a variety of configurations from card only to biometric platforms.
• Biometric Fixed Reader Form Factors — Compare form factors of other biometric readers on the market. Other biometric readers form factors are overlaid with Stealth Bio illustrate the enormous difference in in size.
Supplier Directory Categories
Veridt, Inc. is listed in these categories: