About

Vermillion specializes in custom-made cables and shielding built to meet a vast number of MIL Spec requirements for applications in the Army, Navy, and Air Force as well as for General Aviation and OEM applications. For over 50 years, Vermillion has provided the military and aerospace industry with high quality harness assemblies. Vermillion is fully integrated and certified to ISO 9001:2008 + AS9100C.


Vermalloy
Our proprietary Vermalloy shielding is the ultimate shielding material for secure voice, TEMPST, crypto systems and high magnetic field bleed off.

Bulk
Vermillion produces a variety of custom bulk cable configurations supporting communications, signal processing, and power. Our custom bulk cable is specially designed to solve solutions for performance, weight, temperature, and unique packaging combinations.

Assemblies
Our assembly capabilities range from simple to extremely complex. Vermillion supports standard termination and overmolded cables in a variety of material combinations. From design support through production the Vermillion team supports you with unparalleled support and the highest quality assemblies within the industry.

Packaging Solutions
Our dedicated engineering and production teams excel in the design and fabrication of custom cable packaging solutions. Packaging solutions include solutions for weight, size, and performance.

Supplier Directory Categories

Vermillion, Inc. is listed in these categories: