About




Warren G-V is a premier supplier of solid state air flow and temperature sensors as well as high performance thermal rays. These products can be used with the Dielectric air dryer products to provide a complete solution for your telecommunications needs.

Products
• Solid State Flow Sensors — Designed to monitor for positive presence of cooling airflow, this velocity sensor operates on 5V DC. The sensor can be mounted on a board, in a socket, or hard-wired to a bracket. The SAF is an Ambient Compensated device affording close setting tolerances up to 60°C. This product is available hermetically sealed for use in hazardous or contaminated environments.
• Temperature Switches — These thermostats are rugged in design, hermetically sealed and provide open-on-rise or close-on-rise factory settings between -25°C and +150°C for applications both on surface temperature sensing or ambient/liquid temperature setting.
• Hermetically Sealed Timing Relays — A complete family of thermal time delay relays for environmentally demanding applications where shock and vibration requirements must be met. These relays are widely used in numerous military applications to include airborne, shipboard and ground support equipment to provide delay functions for sequencing, equipment protection and system warm-up in addition to many commercial and industrial system designs where reliable product information is essential.
• Electromechanical Flow Sensors — Warren G-V is a premier supplier of Airflow Sensors and temperature sensors as well as high performance rays. The Warren G-V range of products consist of solid state Airflow Sensors which are designed to monitor for positive presence of cooling airflow and comprise of a SAF Airflow Sensor which provides early detection and protection from overheating in mainframe computers and large power supplies. The DLS Series Airflow Sensor monitors both temperature and air velocity in a forced air cooling system. Electromechanical Flow Sensors withstand normal shock and vibration requirements associated with military applications. The LS and FS series of Airflow Sensors are cooling effect monitors that provide a positive indication of the presence of airflow.

Supplier Directory Categories

Warren G-V is listed in these categories: