Category: Contract Manufacturing Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

With virtually unlimited capacity and a comprehensive range of manufacturing capabilities, Zetwerk is your complete one-stop manufacturing solution. Learn more about our precision manufacturing capabilities below:

Extrusions:
Zetwerk manufactures high-quality extrusions produced using a range of aluminum alloys, with cross-sections that are as complex as customers require. Zetwerk cuts the extrusions to length and performs all necessary secondary operations such as CNC machining and surface treatment.

Die Casting
Zetwerk provides high-quality die-cast components produced using a range of materials including aluminum, zinc, copper, brass, and bronze alloys. Once a component has been die-cast, it can be further refined with CNC machining. Surface finishes are commonly applied through processes like shot-blasting, texturing, plating, and painting.

CNC Machining
Zetwerk provides high-quality, tight-toleranced components machined from bar stock. Zetwerk also finishes as-cast and as-forged components. Zetwerk can provide a range of materials, from soft aluminum and brass to hard titanium and cobalt-chrome alloys.

Forging
Zetwerk offers a variety of forging types, including drop forging, hot/cold forging, rolled ring forging, and press forging. We provide forged parts using lower-alloy and carbon steels, as well as alloys of aluminum, brass, and bronze. Once forged, components can be post-processed by precision CNC machining and surface finishing.

Injection Molding
Injection molding can produce parts in a wide range of sizes and complexity. Small features, intricate geometries, and thin walls can be captured with ease using the injection molding process. Injection-molded components can be post-processed via various surface finishing options such as painting and texturing.

Prototyping and Pre-Production
Zetwerk helps companies and entrepreneurs around the world manufacture prototypes for their businesses. There is no minimum order quantity, and your business can benefit from Zetwerk’s design and process expertise as well as our ability to quickly scale up production.

Investment Casting
Zetwerk produces investment cast components using carbon steel, low-alloy steel, and stainless steel grades, in addition to a wide variety of non-ferrous metals such as aluminum, brass, and bronze. We also perform necessary secondary operations on the cast parts such as finish machining, heat treatment, and surface treatment.

Supplier Directory Categories

Zetwerk Manufacturing USA is also listed in these categories: