Technical Articles

Celeroton AG has published these technical articles:

(Gas Handling Equipment)
From this Article:
Turbo compressors with gas bearings are not only used for the compression of air with 1 bar ambient pressure, but also for other pressure levels or refrigerants....
(Pneumatic Equipment and Components)
From this Article:
"The technical application is defined, the pressure rise and the mass flow are determined, but which compressor type is the right one for this application?" These or similar questions arise for many...