Videos
Featured Videos
AirClean Systems products can provide compliance with USP 800 in the following areas:The enclosures outlined in this video allow, with additional measures, a facility to become compliant with USP 800 requirements. These products are considered to be either Class I, Class II BSCs, and LAFWs for use in compliance with USP 800 or relevant sections of USP 795 and USP 797.
AirClean® Systems TeachAide ductless classroom demonstration workstations are a safe, low-cost solution for protection of students, teachers and the environment during common chemistry experiments. Bonded carbon and HEPA filtration, sturdy thermoplastic construction and the AirSafe™ automatic safety controller assure protection from experiments generating toxic fumes, vapors, particulate or smoke. True 360° visibility promotes total classroom engagement.
As research and laboratories evolve, AirClean® Systems continues to innovate with sophisticated, efficient fume containment solutions. Independence™ is the culmination of two decades of research and development in airflow design, gas-phase filtration, fume detection and fume hood control technologies. The ductless fume hood has now come of age
Switch to a Ductless Fume Hood
Safe, economical, and able to be easily relocated.
Student and teacher protection with 360° classroom engagement